Amphenol Industrial Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Amphenol Industrial PT02E8-2PW

Description
PT 2C 2#20 PIN RECP
Request a Quote Datasheet
Description
PT 2C 2#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 PIN RECP

PT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Amphenol Industrial - 97J1459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Amphenol Industrial
97J1459
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Amphenol Industrial 97J1459
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E8-2PW 97J1459
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details