Amphenol Corporation Electronic Connector PT02E8-2P-023

Description
PT 2C 2#20 PIN RECP Product overview: PT02E8-2P-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E8-2P-023 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PT 2C 2#20 PIN RECP Product overview: PT02E8-2P-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E8-2P-023 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-PT02E8-2P-023 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-PT02E8-2P-023
Electronic Connector 436-PT02E8-2P-023
PT 2C 2#20 PIN RECP Product overview: PT02E8-2P-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E8-2P-023 can be used for catalog matching and distributor lookup.

PT 2C 2#20 PIN RECP Product overview: PT02E8-2P-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E8-2P-023 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
PT 2C 2#20 PIN RECP

PT 2C 2#20 PIN RECP

Buy Now
Circular Connectors - PT02E8-2P-023 - 792647-PT02E8-2P-023 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT02E8-2P-023
792647-PT02E8-2P-023
Circular Connectors - PT02E8-2P-023 792647-PT02E8-2P-023
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792647-PT02E8-2P-023 Series: * Family Name: PT Categories: Connectors, Interconnects Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 792647-PT02E8-2P-023
Series: *
Family Name: PT
Categories: Connectors, Interconnects
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I, Receptacle, 2, Pin, Solder, Panel Mount Rohs Compliant Amphenol - 02P2912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 2, Pin, Solder, Panel Mount Rohs Compliant Amphenol
02P2912
Circular Connector, Mil-C-26482 Series I, Receptacle, 2, Pin, Solder, Panel Mount Rohs Compliant Amphenol 02P2912
Circular Connector, MIL-C-26482 Series I, Receptacle, 2, Pin, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, MIL-C-26482 Series I, Receptacle, 2, Pin, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-PT02E8-2P-023 PT02E8-2P-023 792647-PT02E8-2P-023 02P2912
Product Name Electronic Connector Circular Connectors - PT02E8-2P-023 Circular Connector, Mil-C-26482 Series I, Receptacle, 2, Pin, Solder, Panel Mount Rohs Compliant Amphenol
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details