Amphenol Industrial Circular Connector, Receptacle, Size 24, 31 Position, Box; Product Range Amphenol Industrial PT02E24-31P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 31 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 31 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 31 Position, Box; Product Range Amphenol Industrial - 97J1456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 31 Position, Box; Product Range Amphenol Industrial
97J1456
Circular Connector, Receptacle, Size 24, 31 Position, Box; Product Range Amphenol Industrial 97J1456
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 31 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 31 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1456
Product Name Circular Connector, Receptacle, Size 24, 31 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-4482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Power Connectors - 2-8702P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details