Amphenol Corporation Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol PT02E22-36SX

Description
PT 36C 36#20 SKT RECP
Request a Quote
Description
PT 36C 36#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 36C 36#20 SKT RECP

PT 36C 36#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol - 40M1600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol
40M1600
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol 40M1600
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E22-36SX 40M1600
Product Name Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products