Amphenol Industrial Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial PT02E22-36S

Description
PT 36C 36#20 SKT RECP
Request a Quote Datasheet
Description
PT 36C 36#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 36C 36#20 SKT RECP

PT 36C 36#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial - 97J1448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial
97J1448
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial 97J1448
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E22-36S 97J1448
Product Name Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products