Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E22-36P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E22-36P
MIL Spec Connector - MIL-DTL-26482 I PT02E22-36P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT02E22-36P - PEI-Genesis
Philadelphia, PA, United States
PT 36C 36#20 PIN RECP

PT 36C 36#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial - 97J1446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial
97J1446
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial 97J1446
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E22-36P Amphenol PT02E22-36P 97J1446
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers