Amphenol Industrial Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial PT02E22-34P-025

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial - 97J1445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial
97J1445
Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial 97J1445
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 34 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1445
Product Name Circular Connector, Receptacle, Size 22, 34 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details