Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E20-41S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E20-41S
MIL Spec Connector - MIL-DTL-26482 I PT02E20-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol - 85C4348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol
85C4348
Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol 85C4348
CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-41RoH S Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-41RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial - 95F1744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial
95F1744
Circular Connector, Receptacle, Size 20, 41 Position, Box; Product Range Amphenol Industrial 95F1744
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E20-41S 85C4348
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers