Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT02E20-41P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E20-41P
MIL Spec Connector - MIL-DTL-26482 I PT02E20-41P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT02E20-41P - PEI-Genesis
Philadelphia, PA, United States
PT 41C 41#20 PIN RECP

PT 41C 41#20 PIN RECP

Buy Now
Circular Conn, Plug, Size 20, 41Pos, Box; Product Range Amphenol Industrial - 85C4347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 20, 41Pos, Box; Product Range Amphenol Industrial
85C4347
Circular Conn, Plug, Size 20, 41Pos, Box; Product Range Amphenol Industrial 85C4347
CIRCULAR CONN, PLUG, SIZE 20, 41POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 20, 41POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial - 95F1743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
95F1743
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial 95F1743
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E20-41P Amphenol PT02E20-41P 85C4347 95F1743
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Plug, Size 20, 41Pos, Box; Product Range Amphenol Industrial Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products