Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E20-27S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E20-27S
MIL Spec Connector - MIL-DTL-26482 I PT02E20-27S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial - 61J4219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial
61J4219
Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial 61J4219
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 27 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 27 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E20-27S 61J4219
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details