Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E20-27P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E20-27P
MIL Spec Connector - MIL-DTL-26482 I PT02E20-27P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial - 72J7869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial
72J7869
Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial 72J7869
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 27 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 27 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E20-27P 72J7869
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 20, 27 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details