Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT02E20-24SY

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT02E20-24SY
MIL Spec Connector - MIL-DTL 5015, I PT02E20-24SY
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Amphenol Industrial - 97J1437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Amphenol Industrial
97J1437
Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Amphenol Industrial 97J1437
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E20-24SY 97J1437
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details