Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E18-32P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E18-32P
MIL Spec Connector - MIL-DTL-26482 I PT02E18-32P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial - 85C4345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial
85C4345
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial 85C4345
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-32 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E18-32P 85C4345
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-S4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details