Amphenol Industrial Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial PT02E18-30S-023

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 30 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 30 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial - 97J1427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial
97J1427
Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial 97J1427
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 30 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 30 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1427
Product Name Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details