Amphenol Corporation Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol PT02E18-11SY-027

Description
PT 11C 11#16 SKT RECP
Request a Quote Datasheet
Description
PT 11C 11#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PT 11C 11#16 SKT RECP

PT 11C 11#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol - 31M2883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol
31M2883
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol 31M2883
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E18-11SY-027 31M2883
Product Name Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details