Amphenol Industrial Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial PT02E16-26SW

Description
PT 26C 26#20 SKT RECP
Request a Quote
Description
PT 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 SKT RECP

PT 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial - 25K9560 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
25K9560
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial 25K9560
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E16-26SW 25K9560
Product Name Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1817-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers