Amphenol Socapex Circular, Size 16, 26Way, Pin; Product Range Amphenol Socapex PT02E16-26P-023

Description
CIRCULAR, SIZE 16, 26WAY, PIN; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26; Connector RoHS Compliant: Yes
Description
CIRCULAR, SIZE 16, 26WAY, PIN; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Size 16, 26Way, Pin; Product Range Amphenol Socapex - 50AH4321 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 16, 26Way, Pin; Product Range Amphenol Socapex
50AH4321
Circular, Size 16, 26Way, Pin; Product Range Amphenol Socapex 50AH4321
CIRCULAR, SIZE 16, 26WAY, PIN; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26; Connector RoHS Compliant: Yes

CIRCULAR, SIZE 16, 26WAY, PIN; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-26; Connector RoHS Compliant: Yes

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 26, Pin, Solder, Panel Mount Rohs Compliant Amphenol - 25T5077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 26, Pin, Solder, Panel Mount Rohs Compliant Amphenol
25T5077
Circular Connector, Mil-C-26482 Series I, Receptacle, 26, Pin, Solder, Panel Mount Rohs Compliant Amphenol 25T5077
Circular Connector, MIL-C-26482 Series I, Receptacle, 26, Pin, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, MIL-C-26482 Series I, Receptacle, 26, Pin, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50AH4321 25T5077
Product Name Circular, Size 16, 26Way, Pin; Product Range Amphenol Socapex Circular Connector, Mil-C-26482 Series I, Receptacle, 26, Pin, Solder, Panel Mount Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details