Amphenol Industrial Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial PT02E16-23PW

Description
PT 23C 22#20 1#16 PIN RECP
Request a Quote
Description
PT 23C 22#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 23C 22#20 1#16 PIN RECP

PT 23C 22#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial - 95K6709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial
95K6709
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial 95K6709
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E16-23PW 95K6709
Product Name Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details