Amphenol Industrial Circular, Receptacle, 16-23, Box; Product Range Amphenol Industrial PT02E16-23P

Description
CIRCULAR, RECEPTACLE, 16-23, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-23; ConnectorRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 16-23, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-23; ConnectorRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 16-23, Box; Product Range Amphenol Industrial - 42AC1143 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 16-23, Box; Product Range Amphenol Industrial
42AC1143
Circular, Receptacle, 16-23, Box; Product Range Amphenol Industrial 42AC1143
CIRCULAR, RECEPTACLE, 16-23, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-23; ConnectorRoHS Compliant: No

CIRCULAR, RECEPTACLE, 16-23, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-23; ConnectorRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1143
Product Name Circular, Receptacle, 16-23, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products