CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E14-5P-025 | 97J1418 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |