Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E14-19SX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E14-19SX
MIL Spec Connector - MIL-DTL-26482 I PT02E14-19SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial - 97J1416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial
97J1416
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial 97J1416
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E14-19SX 97J1416
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data