Amphenol Industrial Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant ... PT02E14-18P-027

Description
PT 18C 19#20 PIN RECP
Request a Quote
Description
PT 18C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 19#20 PIN RECP

PT 18C 19#20 PIN RECP

Buy Now
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant ... - 71C8574 - Newark, An Avnet Company
Chicago, IL, United States
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant ...
71C8574
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant ... 71C8574
PT02E SERIES (MS3112) ENVIRONMENTAL-RESIST ING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-18 INSERT ARRANGEMENT, RECEPTACLE GENDER, 18 CONTACTS ROHS COMPLIANT: YES

PT02E SERIES (MS3112) ENVIRONMENTAL-RESISTING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-18 INSERT ARRANGEMENT, RECEPTACLE GENDER, 18 CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E14-18P-027 71C8574
Product Name Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Receptacle Gender, 18 Contacts Rohs Compliant ...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details