Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT02E14-15P-027

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E14-15P-027
MIL Spec Connector - MIL-DTL-26482 I PT02E14-15P-027
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol - 31M2880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol
31M2880
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol 31M2880
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E14-15P-027 31M2880
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details