Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E14-12PX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E14-12PX
MIL Spec Connector - MIL-DTL-26482 I PT02E14-12PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial - 88C9957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial
88C9957
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial 88C9957
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E14-12PX 88C9957
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers