Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E14-12P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E14-12P
MIL Spec Connector - MIL-DTL-26482 I PT02E14-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 14, 12 Position, Box; Product Range Amphenol Industrial - 90B2117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 12 Position, Box; Product Range Amphenol Industrial
90B2117
Circular Connector, Plug, Size 14, 12 Position, Box; Product Range Amphenol Industrial 90B2117
CIRCULAR CONNECTOR, PLUG, SIZE 14, 12 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 12 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-12 Insert Arrangement, Receptacle Gender, 12 Contacts Rohs Compliant ... - 97C9727 - Newark, An Avnet Company
Chicago, IL, United States
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-12 Insert Arrangement, Receptacle Gender, 12 Contacts Rohs Compliant ...
97C9727
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-12 Insert Arrangement, Receptacle Gender, 12 Contacts Rohs Compliant ... 97C9727
PT02E SERIES (MS3112) ENVIRONMENTAL-RESIST ING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-12 INSERT ARRANGEMENT, RECEPTACLE GENDER, 12 CONTACTS ROHS COMPLIANT: NO

PT02E SERIES (MS3112) ENVIRONMENTAL-RESISTING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-12 INSERT ARRANGEMENT, RECEPTACLE GENDER, 12 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E14-12P 90B2117 97C9727
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 14, 12 Position, Box; Product Range Amphenol Industrial Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 14 Shell Size, 14-12 Insert Arrangement, Receptacle Gender, 12 Contacts Rohs Compliant ...
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details