Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E12-8S-025

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E12-8S-025
MIL Spec Connector - MIL-DTL-26482 I PT02E12-8S-025
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial - 97J1391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial
97J1391
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial 97J1391
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E12-8S-025 97J1391
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-2823450-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers