Amphenol Industrial Circular Conn, Rcpt, Size 12, 4Pos, Box; Product Range Amphenol Industrial PT02E12-4S

Description
PT 4C 4#16 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT02E12-4S - PEI-Genesis
Philadelphia, PA, United States
PT 4C 4#16 SKT RECP

PT 4C 4#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
PT 4C 4#16 SKT RECP

PT 4C 4#16 SKT RECP

Buy Now
Circular Conn, Rcpt, Size 12, 4Pos, Box; Product Range Amphenol Industrial - 35H4701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 4Pos, Box; Product Range Amphenol Industrial
35H4701
Circular Conn, Rcpt, Size 12, 4Pos, Box; Product Range Amphenol Industrial 35H4701
CIRCULAR CONN, RCPT, SIZE 12, 4POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 12, 4POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial - 30C2096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
30C2096
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial 30C2096
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT02E12-4S PT02E12-4S 35H4701 30C2096
Product Name Circular Conn, Rcpt, Size 12, 4Pos, Box; Product Range Amphenol Industrial Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers