Amphenol Industrial Circular Connector, Receptacle, Size 12, 3 Position, Box; Product Range Amphenol Industrial PT02E12-3S

Description
PT 3C 3#16 SKT RECP
Request a Quote
Description
PT 3C 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#16 SKT RECP

PT 3C 3#16 SKT RECP

Buy Now
 - Amphenol PT02E12-3S - PEI-Genesis
Philadelphia, PA, United States
PT 3C 3#16 SKT RECP

PT 3C 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Box; Product Range Amphenol Industrial - 95F1732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Box; Product Range Amphenol Industrial
95F1732
Circular Connector, Receptacle, Size 12, 3 Position, Box; Product Range Amphenol Industrial 95F1732
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E12-3S Amphenol PT02E12-3S 95F1732
Product Name Circular Connector, Receptacle, Size 12, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details