Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E12-10P

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E12-10P
MIL Spec Connector - MIL-DTL-26482 I PT02E12-10P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
PT 10C 10#20 PIN RECP

PT 10C 10#20 PIN RECP

Buy Now
 - Amphenol PT02E12-10P - PEI-Genesis
Philadelphia, PA, United States
PT 10C 10#20 PIN RECP

PT 10C 10#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 12, 10 Position, Box; Product Range Amphenol Industrial - 95F1733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12, 10 Position, Box; Product Range Amphenol Industrial
95F1733
Circular Connector, Plug, Size 12, 10 Position, Box; Product Range Amphenol Industrial 95F1733
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-10 Insert Arrangement, Receptacle Gender, 10 Contacts Rohs Compliant ... - 67H1506 - Newark, An Avnet Company
Chicago, IL, United States
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-10 Insert Arrangement, Receptacle Gender, 10 Contacts Rohs Compliant ...
67H1506
Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-10 Insert Arrangement, Receptacle Gender, 10 Contacts Rohs Compliant ... 67H1506
PT02E SERIES (MS3112) ENVIRONMENTAL-RESIST ING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 12 SHELL SIZE, 12-10 INSERT ARRANGEMENT, RECEPTACLE GENDER, 10 CONTACTS ROHS COMPLIANT: NO

PT02E SERIES (MS3112) ENVIRONMENTAL-RESISTING BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 12 SHELL SIZE, 12-10 INSERT ARRANGEMENT, RECEPTACLE GENDER, 10 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E12-10P PT02E12-10P Amphenol PT02E12-10P 95F1733 67H1506
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 12, 10 Position, Box; Product Range Amphenol Industrial Pt02E Series (Ms3112) Environmental-Resisting Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-10 Insert Arrangement, Receptacle Gender, 10 Contacts Rohs Compliant ...
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details