Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E10-6S-027

Description
PT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
PT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT02E10-6S-027 - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 SKT RECP

PT 6C 6#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E10-6S-027
MIL Spec Connector - MIL-DTL-26482 I PT02E10-6S-027
CONNECTOR

CONNECTOR

Buy Now
Connector, Circular, 6Way, Size 10; Product Range Amphenol Industrial - 34AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, 6Way, Size 10; Product Range Amphenol Industrial
34AH1562
Connector, Circular, 6Way, Size 10; Product Range Amphenol Industrial 34AH1562
CONNECTOR, CIRCULAR, 6WAY, SIZE 10; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling RoHS Compliant: No

CONNECTOR, CIRCULAR, 6WAY, SIZE 10; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT02E10-6S-027 PT02E10-6S-027 34AH1562
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector, Circular, 6Way, Size 10; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-38999 III - 59560MN3RG - Powell Electronics, Inc.
Specs
Connector Type Military Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details