Amphenol Industrial Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial PT02E10-5SW

Description
PT 5C 5#20 SKT RECP
Request a Quote
Description
PT 5C 5#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#20 SKT RECP

PT 5C 5#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial - 25K9551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial
25K9551
Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial 25K9551
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02E10-5SW 25K9551
Product Name Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details