CIRCULAR CONN, RCPT, 8-2, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 54AC6828 |
| Product Name | Circular Conn, Rcpt, 8-2, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |