Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02E-18-11P

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02E-18-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02E-18-11P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02E-18-11P
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-18-11P
MIL Spec Connector - MIL-DTL-26482 I PT02E-18-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 18-11, Box Mount; Product Range Amphenol Industrial - 81J3638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-11, Box Mount; Product Range Amphenol Industrial
81J3638
Circular Conn, Rcpt, 18-11, Box Mount; Product Range Amphenol Industrial 81J3638
CIRCULAR CONN, RCPT, 18-11, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-11, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

Supplier's Site
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 18,11 #16 SOLDER PIN CONTACT - 70010942 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 18,11 #16 SOLDER PIN CONTACT
70010942
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 18,11 #16 SOLDER PIN CONTACT 70010942
PT02 Series Box Mounting Receptacle Connectors Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR). Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts.

PT02 Series Box Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features

  • PT Solder Is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminum
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E-18-11P PT02E-18-11P 81J3638 70010942
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, 18-11, Box Mount; Product Range Amphenol Industrial CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 18,11 #16 SOLDER PIN CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details