Amphenol Industrial Mil Spec Circular Connectors PT02E-14-19P(072)

Description
Amphenol Industrial PT02E-14-19P(072)
Request a Quote Datasheet
Description
Amphenol Industrial PT02E-14-19P(072)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 2532682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2532682
Mil Spec Circular Connectors 2532682
Amphenol Industrial PT02E-14-19P(072)

Amphenol Industrial PT02E-14-19P(072)

Supplier's Site
Circular Conn, Rcpt, 14-19, Box Mount; Product Range Amphenol Industrial - 54AC6827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-19, Box Mount; Product Range Amphenol Industrial
54AC6827
Circular Conn, Rcpt, 14-19, Box Mount; Product Range Amphenol Industrial 54AC6827
CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2532682 54AC6827
Product Name Mil Spec Circular Connectors Circular Conn, Rcpt, 14-19, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data