Amphenol Industrial Mil Spec Circular Connectors PT02E-14-12P(072)

Description
Amphenol Industrial PT02E-14-12P(072)
Request a Quote Datasheet
Description
Amphenol Industrial PT02E-14-12P(072)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 2532680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2532680
Mil Spec Circular Connectors 2532680
Amphenol Industrial PT02E-14-12P(072)

Amphenol Industrial PT02E-14-12P(072)

Supplier's Site
Circular Conn, Rcpt, 14-12, Box Mount; Product Range Amphenol Industrial - 54AC6826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-12, Box Mount; Product Range Amphenol Industrial
54AC6826
Circular Conn, Rcpt, 14-12, Box Mount; Product Range Amphenol Industrial 54AC6826
CIRCULAR CONN, RCPT, 14-12, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14-12, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2532680 54AC6826
Product Name Mil Spec Circular Connectors Circular Conn, Rcpt, 14-12, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EGA.1B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
Push-in X connector - QSMX-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details