Amphenol Industrial PT02E-12-3S(072)
CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2532677 | 54AC6825 |
| Product Name | Mil Spec Circular Connectors | Circular Conn, Rcpt, 12-3, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors |