Amphenol Industrial Circular Connectors - PT02E-10-6S(027) PT02E-10-6S(027)

Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170372-PT02E-10-6S( 027) Number of Positions: 6 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Bayonet Contact Material: Copper Current Rating: 7.5 A Number of Contacts: 6 Gender: Female Length: 24.33 mm Orientation: Straight Contact Plating: Gold Ratings: Environment Resistant Military Standard: MIL-DTL-26482 Body Material: Aluminium Body Plating: Zinc Contact Gender: Female Plating: Zinc Categories: Circular Connectors Shell Material: Aluminium Alternative Parts (Cross-Reference): PT02E-10-6S-027; PT02E-10-6S027; PT02E10-6S(027); PT02E10-6S-027; PT02E10-6S027; PT02E106S027; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 23.82 mm Mount: Box, Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Contact Style: Socket Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170372-PT02E-10-6S( 027) Number of Positions: 6 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Bayonet Contact Material: Copper Current Rating: 7.5 A Number of Contacts: 6 Gender: Female Length: 24.33 mm Orientation: Straight Contact Plating: Gold Ratings: Environment Resistant Military Standard: MIL-DTL-26482 Body Material: Aluminium Body Plating: Zinc Contact Gender: Female Plating: Zinc Categories: Circular Connectors Shell Material: Aluminium Alternative Parts (Cross-Reference): PT02E-10-6S-027; PT02E-10-6S027; PT02E10-6S(027); PT02E10-6S-027; PT02E10-6S027; PT02E106S027; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 23.82 mm Mount: Box, Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Contact Style: Socket Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - PT02E-10-6S(027) - 1170372-PT02E-10-6S(027) - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT02E-10-6S(027)
1170372-PT02E-10-6S(027)
Circular Connectors - PT02E-10-6S(027) 1170372-PT02E-10-6S(027)
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170372-PT02E-10-6S( 027) Number of Positions: 6 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Bayonet Contact Material: Copper Current Rating: 7.5 A Number of Contacts: 6 Gender: Female Length: 24.33 mm Orientation: Straight Contact Plating: Gold Ratings: Environment Resistant Military Standard: MIL-DTL-26482 Body Material: Aluminium Body Plating: Zinc Contact Gender: Female Plating: Zinc Categories: Circular Connectors Shell Material: Aluminium Alternative Parts (Cross-Reference): PT02E-10-6S-027; PT02E-10-6S027; PT02E10-6S(027); PT02E10-6S-027; PT02E10-6S027; PT02E106S027; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 23.82 mm Mount: Box, Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Contact Style: Socket Max Operating Temperature: 125 °C

Manufacturer: Amphenol Industrial Operations
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170372-PT02E-10-6S(027)
Number of Positions: 6
Connector Type: Circular, Receptacle
Termination: Solder
Fastening Type: Bayonet
Contact Material: Copper
Current Rating: 7.5 A
Number of Contacts: 6
Gender: Female
Length: 24.33 mm
Orientation: Straight
Contact Plating: Gold
Ratings: Environment Resistant
Military Standard: MIL-DTL-26482
Body Material: Aluminium
Body Plating: Zinc
Contact Gender: Female
Plating: Zinc
Categories: Circular Connectors
Shell Material: Aluminium
Alternative Parts (Cross-Reference): PT02E-10-6S-027; PT02E-10-6S027; PT02E10-6S(027); PT02E10-6S-027; PT02E10-6S027; PT02E106S027;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 23.82 mm
Mount: Box, Flanges, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Contact Style: Socket
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Electronic Connector
436-PT02E-10-6S(027)
Electronic Connector 436-PT02E-10-6S(027)
MIL Series Connector, 6 Contact(s), Female, Solder Terminal, Receptacle, ROHS COMPLIANT Product overview: PT02E-10-6S(027) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-10-6S(027) can be used for catalog matching and distributor lookup.

MIL Series Connector, 6 Contact(s), Female, Solder Terminal, Receptacle, ROHS COMPLIANT Product overview: PT02E-10-6S(027) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-10-6S(027) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02E-10-6S(027) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02E-10-6S(027)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02E-10-6S(027)
AI-Solder Box Mt Receptacle 26482-1

AI-Solder Box Mt Receptacle 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-10-6S(027)
MIL Spec Connector - MIL-DTL-26482 I PT02E-10-6S(027)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial - 03J5497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial
03J5497
Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial 03J5497
CIRCULAR CONNECTOR, RCPT, 6POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1170372-PT02E-10-6S(027) 436-PT02E-10-6S(027) PT02E-10-6S(027) PT02E-10-6S(027) 03J5497
Product Name Circular Connectors - PT02E-10-6S(027) Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Box, Flanges, Panel
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details