CONNECTOR
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-10-6P(072) | 54AC6820 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, 10-6, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |