Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial PT02C8-4S

Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 SKT RECP

PT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial - 97J1371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
97J1371
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial 97J1371
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02C8-4S 97J1371
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details