Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02C12-8PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02C12-8PW
MIL Spec Connector - MIL-DTL-26482 I PT02C12-8PW
CONNECTOR

CONNECTOR

Buy Now
Pt02C Series (Ms3112) Pressurized Miniature Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Receptacle Gender, 8 Contacts Rohs Compliant Amph... - 54H0448 - Newark, An Avnet Company
Chicago, IL, United States
Pt02C Series (Ms3112) Pressurized Miniature Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Receptacle Gender, 8 Contacts Rohs Compliant Amph...
54H0448
Pt02C Series (Ms3112) Pressurized Miniature Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Receptacle Gender, 8 Contacts Rohs Compliant Amph... 54H0448
PT02C SERIES (MS3112) PRESSURIZED MINIATURE BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 12 SHELL SIZE, 12-8 INSERT ARRANGEMENT, RECEPTACLE GENDER, 8 CONTACTS ROHS COMPLIANT: NO

PT02C SERIES (MS3112) PRESSURIZED MINIATURE BOX MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 12 SHELL SIZE, 12-8 INSERT ARRANGEMENT, RECEPTACLE GENDER, 8 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02C12-8PW 54H0448
Product Name MIL Spec Connector - MIL-DTL-26482 I Pt02C Series (Ms3112) Pressurized Miniature Box Mount Receptacles, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Receptacle Gender, 8 Contacts Rohs Compliant Amph...
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details