Amphenol Industrial Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial PT02C12-4S

Description
PT 4C 4#16 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#16 SKT RECP

PT 4C 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial - 97J1347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial
97J1347
Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial 97J1347
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02C12-4S 97J1347
Product Name Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details