Amphenol Industrial Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial PT02C12-10P

Description
PT 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
PT 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 10C 10#20 PIN RECP

PT 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial - 97J1342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
97J1342
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial 97J1342
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02C12-10P 97J1342
Product Name Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products