Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial PT02C10-98P

Description
PT 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
PT 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 6C 6#20 PIN RECP

PT 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial - 97J1341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial
97J1341
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial 97J1341
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02C10-98P 97J1341
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details