CONNECTOR
Win Source Part Number: 1050724-PT02C-22-36P
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 36
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 22-36
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): PT02E-22-36S; PT02E-22-36P; PT02A-22-36P; KPT02E22-36S; KPT02E22-36SW; KPT02E22-36PPT02C22-
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: APT02C-22-36P
Base Product Number: PT02C
RoHS Status: RoHS non-compliant
Primary Material: Metal
Circular MIL Spec Connector Product overview: PT02C-22-36P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-PT02C-22-36P can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02C-22-36P | 1050724-PT02C-22-36P | 378-PT02C-22-36P |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors, Interconnects - Circular Connectors | Electronic Connector |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |