Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial PT02A8-4SW

Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 SKT RECP

PT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial - 97J1334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
97J1334
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial 97J1334
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A8-4SW 97J1334
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Coaxial Adapters - 1243438 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers