Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial PT02A8-4S-027

Description
PT 4C 4#20 SKT RECP
Request a Quote
Description
PT 4C 4#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 SKT RECP

PT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial - 30M5208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
30M5208
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial 30M5208
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A8-4S-027 30M5208
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details