Amphenol Industrial
MIL Spec Connector - MIL-DTL-26482 I
PT02A8-3PX-023
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Pt 3C 3#20 Pin Recp Amphenol Industrial
03AJ6808
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT02A8-3PX-023 |
03AJ6808 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-26482 I |
Pt 3C 3#20 Pin Recp Amphenol Industrial |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
7.0 amps
View Details