Amphenol Industrial Circular Conn, Rcpt, Size 8, 2Pos, Box; Product Range Amphenol Industrial PT02A8-2S

Description
PT 2C 2#20 SKT RECP
Request a Quote
Description
PT 2C 2#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 SKT RECP

PT 2C 2#20 SKT RECP

Buy Now
Circular Conn, Rcpt, Size 8, 2Pos, Box; Product Range Amphenol Industrial - 24C6196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 2Pos, Box; Product Range Amphenol Industrial
24C6196
Circular Conn, Rcpt, Size 8, 2Pos, Box; Product Range Amphenol Industrial 24C6196
CIRCULAR CONN, RCPT, SIZE 8, 2POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 2POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A8-2S 24C6196
Product Name Circular Conn, Rcpt, Size 8, 2Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details