Amphenol Industrial Circular Connector, Plug, Size 8, 2 Position, Box; Product Range Amphenol Industrial PT02A8-2P

Description
PT 2C 2#20 PIN RECP
Request a Quote
Description
PT 2C 2#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 PIN RECP

PT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Box; Product Range Amphenol Industrial - 35H4698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Box; Product Range Amphenol Industrial
35H4698
Circular Connector, Plug, Size 8, 2 Position, Box; Product Range Amphenol Industrial 35H4698
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02A8-2P 35H4698
Product Name Circular Connector, Plug, Size 8, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products