Amphenol Industrial Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial PT02A24-61PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial - 92H2304 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
92H2304
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial 92H2304
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92H2304
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products